Panasonic Surface Mount Resistors ERJ3BSFR10V

Description
Panasonic ERJ3BSFR10V
Request a Quote Datasheet
Description
Panasonic ERJ3BSFR10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7221009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7221009
Surface Mount Resistors 7221009
Panasonic ERJ3BSFR10V

Panasonic ERJ3BSFR10V

Supplier's Site
Surface Mount Resistors - 9230086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9230086
Surface Mount Resistors 9230086
Panasonic ERJ3BSFR10V

Panasonic ERJ3BSFR10V

Supplier's Site
Surface Mount Resistors - 7221009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7221009P
Surface Mount Resistors 7221009P
Panasonic ERJ3BSFR10V

Panasonic ERJ3BSFR10V

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0709 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0709
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0709
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1%, 250 Mw, 0603; Resistance Panasonic - 12AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 250 Mw, 0603; Resistance Panasonic
12AC1007
Current Sense Res, 0R1, 1%, 250 Mw, 0603; Resistance Panasonic 12AC1007
CURRENT SENSE RES, 0R1, 1%, 250 MW, 0603; Resistance:0.1ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 250 MW, 0603; Resistance:0.1ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7221009 9230086 7221009P 63W0709 12AC1007
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 200 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R1, 1%, 250 Mw, 0603; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2414952 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details