Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 200 Mw, 1% Rohs Compliant Panasonic ERJ3BQFR39V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.39 ohm, 200 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.39 ohm, 200 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0677 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0677
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0677
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.39 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.39 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R39, 1%, 250 Mw; Resistance Panasonic - 12AC1004 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R39, 1%, 250 Mw; Resistance Panasonic
12AC1004
Current Sense Res, 0R39, 1%, 250 Mw; Resistance Panasonic 12AC1004
CURRENT SENSE RES, 0R39, 1%, 250 MW; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R39, 1%, 250 MW; Resistance:0.39ohm; Product Range:ERJ3B Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0677 12AC1004
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.39 Ohm, 200 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R39, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR91GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers