Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic ERJ3BQF6R2V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 200 mW, - 1% RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 200 mW, - 1% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 63W0704, is a component from the AEC-Q200 ERJ series manufactured by Panasonic. It features a resistance value of 6.2 ohms and a power rating of 200 mW, with a tolerance of ±1%. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for high precision and low resistance applications, utilizing a thick film resistive element and a special electrode structure. It is compatible with both reflow and flow soldering processes, ensuring versatility in manufacturing. The resistor's construction aims to minimize temperature rise, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 63W0704, is a component from the AEC-Q200 ERJ series manufactured by Panasonic. It features a resistance value of 6.2 ohms and a power rating of 200 mW, with a tolerance of ±1%. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for high precision and low resistance applications, utilizing a thick film resistive element and a special electrode structure. It is compatible with both reflow and flow soldering processes, ensuring versatility in manufacturing. The resistor's construction aims to minimize temperature rise, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0704 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0704
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0704
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.2 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0704
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138602TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details