Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 90.9 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
RES, 90K9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W0670 | 12AC1001 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 90.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic | Res, 90K9, 1%, 0.1W, 0402; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 90900 ohms |