Panasonic Res, 80K6, 1%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2RKF8062X

Description
RES, 80K6, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC1000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC1000
Res, 80K6, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC1000
RES, 80K6, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 80K6, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1000
Product Name Res, 80K6, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 80600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details