Panasonic Surface Mount Resistors ERJ2RKF7502X

Description
Panasonic ERJ2RKF7502X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF7502X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277924
Surface Mount Resistors 277924
Panasonic ERJ2RKF7502X

Panasonic ERJ2RKF7502X

Supplier's Site
Automotive SMD Resistor - 2-ERJ2RKF7502X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
2-ERJ2RKF7502X
Automotive SMD Resistor 2-ERJ2RKF7502X
Thick Film Resistors - SMD 0402 75Kohms 1% AEC-Q200 Product overview: ERJ2RKF7502X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF7502X can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 0402 75Kohms 1% AEC-Q200 Product overview: ERJ2RKF7502X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF7502X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0665
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0665
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0999
Res, 75K, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0999
RES, 75K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:75kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:75kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 277924 2-ERJ2RKF7502X 63W0665 12AC0999
Product Name Surface Mount Resistors Automotive SMD Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 75K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 0.0022 ohms 75000 ohms 75000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details