Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF7500X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0663
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0663
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0997
Res, 750R, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0997
RES, 750R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 750R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0663 12AC0997
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 750R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details