Panasonic Surface Mount Resistors ERJ2RKF6801X

Description
Panasonic ERJ2RKF6801X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF6801X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763477
Surface Mount Resistors 1763477
Panasonic ERJ2RKF6801X

Panasonic ERJ2RKF6801X

Supplier's Site
Surface Mount Resistors - 1755732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755732
Surface Mount Resistors 1755732
Panasonic ERJ2RKF6801X

Panasonic ERJ2RKF6801X

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RKF6801X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ2RKF6801X
Chip Resistor - Surface Mount ERJ2RKF6801X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8413
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8413
RES, 6K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 42AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
42AC9968
Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 42AC9968
RES, 6K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1763477 1755732 ERJ2RKF6801X 85Y8413
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 6K8, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 6800 ohms 6800 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details