Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 60.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF6042X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 60.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 60.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 60.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 60.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0659
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 60.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0659
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 60.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 60.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0995
Res, 60K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0995
RES, 60K4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 60K4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4kohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0659 12AC0995
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 60.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 60K4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details