Panasonic Surface Mount Resistors ERJ2RKF6041X

Description
Panasonic ERJ2RKF6041X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF6041X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287506
Surface Mount Resistors 287506
Panasonic ERJ2RKF6041X

Panasonic ERJ2RKF6041X

Supplier's Site
Res, 6K04, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0994
Res, 6K04, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0994
RES, 6K04, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 6K04, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.04kohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287506 12AC0994
Product Name Surface Mount Resistors Res, 6K04, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 0.0022 ohms 6040 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details