Panasonic Surface Mount Resistors ERJ2RKF5902X

Description
Panasonic ERJ2RKF5902X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5902X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282363
Surface Mount Resistors 282363
Panasonic ERJ2RKF5902X

Panasonic ERJ2RKF5902X

Supplier's Site
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8387
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8387
RES, 59K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
29AH5130
Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 29AH5130
RES, 59K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282363 85Y8387
Product Name Surface Mount Resistors Res, 59K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 59000 ohms 59000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details