Panasonic Surface Mount Resistors ERJ2RKF5900X

Description
Panasonic ERJ2RKF5900X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5900X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287505
Surface Mount Resistors 287505
Panasonic ERJ2RKF5900X

Panasonic ERJ2RKF5900X

Supplier's Site
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8385
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8385
RES, 590R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 590R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
29AH5128
Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 29AH5128
RES, 590R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 590R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:590ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287505 85Y8385
Product Name Surface Mount Resistors Res, 590R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 590 ohms 590 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details