Panasonic Surface Mount Resistors ERJ2RKF5622X

Description
Panasonic ERJ2RKF5622X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5622X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287504
Surface Mount Resistors 287504
Panasonic ERJ2RKF5622X

Panasonic ERJ2RKF5622X

Supplier's Site
Res, 56K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0993
Res, 56K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0993
RES, 56K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:56.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 56K2, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:56.2kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0657
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0657
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56.2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56.2 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287504 12AC0993 63W0657
Product Name Surface Mount Resistors Res, 56K2, 1%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56.2 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms 56200 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details