Panasonic Surface Mount Resistors ERJ2RKF5602X

Description
Panasonic ERJ2RKF5602X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF5602X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277919
Surface Mount Resistors 277919
Panasonic ERJ2RKF5602X

Panasonic ERJ2RKF5602X

Supplier's Site
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8376
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8376
RES, 56K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 46AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
46AC0703
Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 46AC0703
RES, 56K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277919 85Y8376
Product Name Surface Mount Resistors Res, 56K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 56000 ohms 56000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers