Panasonic Surface Mount Resistors ERJ2RKF51R0X

Description
Panasonic ERJ2RKF51R0X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF51R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277917
Surface Mount Resistors 277917
Panasonic ERJ2RKF51R0X

Panasonic ERJ2RKF51R0X

Supplier's Site
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8354
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8354
RES, 51R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8355
Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8355
RES, 51R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277917 85Y8354
Product Name Surface Mount Resistors Res, 51R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 51 ohms 51 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details