RES, 510R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:510ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1755729 | 1763562 | 73AC7311 | ERJ2RKF5100X |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 510R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402 | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | |
| Resistance Range | 510 ohms | 510 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts |