Panasonic Surface Mount Resistors ERJ2RKF49R9X

Description
Panasonic ERJ2RKF49R9X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF49R9X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1760842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1760842
Surface Mount Resistors 1760842
Panasonic ERJ2RKF49R9X

Panasonic ERJ2RKF49R9X

Supplier's Site
Res, 49R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0990
Res, 49R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0990
RES, 49R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0649 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0649
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0649
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 49.9 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 49.9 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1760842 12AC0990 63W0649
Product Name Surface Mount Resistors Res, 49R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details