Panasonic Surface Mount Resistors ERJ2RKF4992X

Description
Panasonic ERJ2RKF4992X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF4992X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277766
Surface Mount Resistors 277766
Panasonic ERJ2RKF4992X

Panasonic ERJ2RKF4992X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0652
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0652
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 49.9 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 49.9 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0992
Res, 49K9, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0992
RES, 49K9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 49K9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277766 63W0652 12AC0992
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 49K9, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 0.0022 ohms 49900 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details