Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF4750X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0646
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0646
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0989
Res, 475R, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0989
RES, 475R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:475ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:475ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0646 12AC0989
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 475R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details