Panasonic Surface Mount Resistors ERJ2RKF4700X

Description
Panasonic ERJ2RKF4700X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF4700X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277911
Surface Mount Resistors 277911
Panasonic ERJ2RKF4700X

Panasonic ERJ2RKF4700X

Supplier's Site
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8342
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8342
RES, 470R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8343
Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8343
RES, 470R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277911 85Y8342
Product Name Surface Mount Resistors Res, 470R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 470 ohms 470 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details