Panasonic Surface Mount Resistors ERJ2RKF4643X

Description
Panasonic ERJ2RKF4643X
Request a Quote
Description
Panasonic ERJ2RKF4643X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277762
Surface Mount Resistors 277762
Panasonic ERJ2RKF4643X

Panasonic ERJ2RKF4643X

Supplier's Site
Res, 464K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
29AH5111
Res, 464K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 29AH5111
RES, 464K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 464K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277762 29AH5111
Product Name Surface Mount Resistors Res, 464K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 464000 ohms 464000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details