Panasonic Surface Mount Resistors ERJ2RKF4642X

Description
Panasonic ERJ2RKF4642X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF4642X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277760
Surface Mount Resistors 277760
Panasonic ERJ2RKF4642X

Panasonic ERJ2RKF4642X

Supplier's Site
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8338
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8338
RES, 46K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 46K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7309
Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7309
RES, 46K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 46K4, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:46.4kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277760 85Y8338
Product Name Surface Mount Resistors Res, 46K4, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 46400 ohms 46400 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details