Panasonic Surface Mount Resistors ERJ2RKF4640X

Description
Panasonic ERJ2RKF4640X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF4640X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277759
Surface Mount Resistors 277759
Panasonic ERJ2RKF4640X

Panasonic ERJ2RKF4640X

Supplier's Site
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7308
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7308
RES, 464R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 464R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8336
Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8336
RES, 464R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 464R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277759 73AC7308
Product Name Surface Mount Resistors Res, 464R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 464 ohms 464 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details