Panasonic Resistor ERJ2RKF4530X

Description
Product overview: ERJ2RKF4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4530X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ERJ2RKF4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4530X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 453R, 1%, 0.1W, 0402 Thick Film resistor is a precision component designed for high reliability in various electronic applications. It features a resistance value of 453 ohms with a tolerance of ±1%, making it suitable for applications requiring precise resistance measurements. The power rating is 0.1W, and it operates effectively at a maximum voltage of 50V. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The 0402 case style allows for compact designs, and it is compatible with both reflow and flow soldering processes. The resistor is packaged in a manner that facilitates automated placement, enhancing manufacturing efficiency. Engineers looking for a reliable and precise resistor for their projects may find this component a suitable choice, particularly in applications where space is limited and performance is critical.

Datasheet Summary
Powered by GS/AI

The Res, 453R, 1%, 0.1W, 0402 Thick Film resistor is a precision component designed for high reliability in various electronic applications. It features a resistance value of 453 ohms with a tolerance of ±1%, making it suitable for applications requiring precise resistance measurements. The power rating is 0.1W, and it operates effectively at a maximum voltage of 50V. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The 0402 case style allows for compact designs, and it is compatible with both reflow and flow soldering processes. The resistor is packaged in a manner that facilitates automated placement, enhancing manufacturing efficiency. Engineers looking for a reliable and precise resistor for their projects may find this component a suitable choice, particularly in applications where space is limited and performance is critical.

Suppliers

Company
Product
Description
Supplier Links
Product overview: ERJ2RKF4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4530X can be used for catalog matching and distributor lookup.

Product overview: ERJ2RKF4530X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4530X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 277757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277757
Surface Mount Resistors 277757
Panasonic ERJ2RKF4530X

Panasonic ERJ2RKF4530X

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RKF4530X
822746-ERJ2RKF4530X
Chip Resistor - Surface Mount - ERJ2RKF4530X 822746-ERJ2RKF4530X
Manufacturer: Panasonic Win Source Part Number: 822746-ERJ2RKF4530X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822746-ERJ2RKF4530X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7304
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7304
RES, 453R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:453ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 453R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:453ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8331
Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8331
RES, 453R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:453ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 453R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:453ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RKF4530X 277757 822746-ERJ2RKF4530X 73AC7304
Product Name Resistor Surface Mount Resistors Chip Resistor - Surface Mount - ERJ2RKF4530X Res, 453R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 453 ohms 453 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details