Panasonic 100mW Resistor ERJ2RKF4302X

Description
100mW Thick Film Resistor ±100ppm/℃ ±1% 43kΩ 0402 ROHS Product overview: ERJ2RKF4302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4302X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mW Thick Film Resistor ±100ppm/℃ ±1% 43kΩ 0402 ROHS Product overview: ERJ2RKF4302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4302X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mW Resistor - 52-ERJ2RKF4302X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mW Resistor
52-ERJ2RKF4302X
100mW Resistor 52-ERJ2RKF4302X
100mW Thick Film Resistor ±100ppm/℃ ±1% 43kΩ 0402 ROHS Product overview: ERJ2RKF4302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4302X can be used for catalog matching and distributor lookup.

100mW Thick Film Resistor ±100ppm/℃ ±1% 43kΩ 0402 ROHS Product overview: ERJ2RKF4302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF4302X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1838959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838959
Surface Mount Resistors 1838959
Panasonic ERJ2RKF4302X

Panasonic ERJ2RKF4302X

Supplier's Site
Surface Mount Resistors - 1838877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838877
Surface Mount Resistors 1838877
Panasonic ERJ2RKF4302X

Panasonic ERJ2RKF4302X

Supplier's Site
Surface Mount Resistors - 1838959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838959P
Surface Mount Resistors 1838959P
Panasonic ERJ2RKF4302X

Panasonic ERJ2RKF4302X

Supplier's Site
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8323
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8323
RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7300
Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7300
RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RKF4302X 1838959 1838959P 85Y8323
Product Name 100mW Resistor Surface Mount Resistors Surface Mount Resistors Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details