Panasonic Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKF4120X

Description
RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8312
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8312
RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 29AH5102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
29AH5102
Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 29AH5102
RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 412R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:412ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y8312
Product Name Res, 412R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 412 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details