Panasonic Surface Mount Resistors ERJ2RKF3903X

Description
Panasonic ERJ2RKF3903X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF3903X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287611
Surface Mount Resistors 287611
Panasonic ERJ2RKF3903X

Panasonic ERJ2RKF3903X

Supplier's Site
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8306
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8306
RES, 390K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 48AC2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
48AC2913
Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 48AC2913
RES, 390K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:390kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287611 85Y8306
Product Name Surface Mount Resistors Res, 390K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 390000 ohms 390000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers