Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF37R4X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0639 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0639
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0639
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 37.4 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37R4, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0987
Res, 37R4, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0987
RES, 37R4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 37R4, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:37.4ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0639 12AC0987
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 37.4 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 37R4, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details