Thick Film Resistors - SMD 0402 3.74Kohms 1% AEC-Q200 Product overview: ERJ2RKF3741X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF3741X can be used for catalog matching and distributor lookup.
RES, 3K74, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.74kohm;
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2-ERJ2RKF3741X | 29AH5095 |
| Product Name | Automotive SMD Resistor | Res, 3K74, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Resistance Range | 3740 ohms | 3740 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | |
| Operating DC Voltage | 50 volts | 50 volts |