Panasonic Surface Mount Resistors ERJ2RKF3601X

Description
Panasonic ERJ2RKF3601X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF3601X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848891P
Surface Mount Resistors 1848891P
Panasonic ERJ2RKF3601X

Panasonic ERJ2RKF3601X

Supplier's Site
Surface Mount Resistors - 1848891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848891
Surface Mount Resistors 1848891
Panasonic ERJ2RKF3601X

Panasonic ERJ2RKF3601X

Supplier's Site
Res, 3K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 48AC2912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
48AC2912
Res, 3K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 48AC2912
RES, 3K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K6, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1848891P 1848891 48AC2912
Product Name Surface Mount Resistors Surface Mount Resistors Res, 3K6, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 3600 ohms 3600 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details