Panasonic Surface Mount Resistors ERJ2RKF3321X

Description
Panasonic ERJ2RKF3321X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF3321X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277744
Surface Mount Resistors 277744
Panasonic ERJ2RKF3321X

Panasonic ERJ2RKF3321X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.32 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.32 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0636
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.32 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0636
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.32 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.32 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0985
Res, 3K32, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0985
RES, 3K32, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K32, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277744 63W0636 12AC0985
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.32 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 3K32, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 3320 ohms 3320 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details