Panasonic Surface Mount Resistors ERJ2RKF3302X

Description
Panasonic ERJ2RKF3302X
Request a Quote
Description
Panasonic ERJ2RKF3302X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287607
Surface Mount Resistors 287607
Panasonic ERJ2RKF3302X

Panasonic ERJ2RKF3302X

Supplier's Site
Res, 33K, 1%, 0.063, 0402, Thick Film Panasonic - 51AK5911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063, 0402, Thick Film Panasonic
51AK5911
Res, 33K, 1%, 0.063, 0402, Thick Film Panasonic 51AK5911
RES, 33K, 1%, 0.063, 0402, THICK FILM

RES, 33K, 1%, 0.063, 0402, THICK FILM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287607 51AK5911
Product Name Surface Mount Resistors Res, 33K, 1%, 0.063, 0402, Thick Film Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details