Panasonic Surface Mount Resistors ERJ2RKF3243X

Description
Panasonic ERJ2RKF3243X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF3243X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763548
Surface Mount Resistors 1763548
Panasonic ERJ2RKF3243X

Panasonic ERJ2RKF3243X

Supplier's Site
Surface Mount Resistors - 1755728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755728
Surface Mount Resistors 1755728
Panasonic ERJ2RKF3243X

Panasonic ERJ2RKF3243X

Supplier's Site
Res, 324K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8264
Res, 324K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8264
RES, 324K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:324kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 324K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:324kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763548 85Y8264
Product Name Surface Mount Resistors Res, 324K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details