Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic ERJ2RKF3012X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0630
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0630
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0982
Res, 30K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0982
RES, 30K1, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:30.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 30K1, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:30.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0630 12AC0982
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 30K1, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details