Panasonic Resistor ERJ2RKF3011X

Description
Fixed Resistor, Metal Glaze/thic Product overview: ERJ2RKF3011X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF3011X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thic Product overview: ERJ2RKF3011X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF3011X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistor, Metal Glaze/thic Product overview: ERJ2RKF3011X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF3011X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thic Product overview: ERJ2RKF3011X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKF3011X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RKF3011X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ2RKF3011X
Chip Resistor - Surface Mount ERJ2RKF3011X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ2RKF3011X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ2RKF3011X
Resistors - Chip Resistor - Surface Mount ERJ2RKF3011X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0629 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0629
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0629
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.01 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0981
Res, 3K01, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0981
RES, 3K01, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.01kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K01, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.01kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RKF3011X ERJ2RKF3011X ERJ2RKF3011X 63W0629 12AC0981
Product Name Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Res, 3K01, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details