Panasonic Res, 280R, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKF2800X

Description
RES, 280R, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic - 74AC0878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
74AC0878
Res, 280R, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic 74AC0878
RES, 280R, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 280R, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7251
Res, 280R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7251
RES, 280R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 280R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:280ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC0878
Product Name Res, 280R, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 280 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers