Panasonic Surface Mount Resistors ERJ2RKF2702X

Description
Panasonic ERJ2RKF2702X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2702X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838873
Surface Mount Resistors 1838873
Panasonic ERJ2RKF2702X

Panasonic ERJ2RKF2702X

Supplier's Site
Surface Mount Resistors - 1848874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848874P
Surface Mount Resistors 1848874P
Panasonic ERJ2RKF2702X

Panasonic ERJ2RKF2702X

Supplier's Site
Surface Mount Resistors - 1848874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848874
Surface Mount Resistors 1848874
Panasonic ERJ2RKF2702X

Panasonic ERJ2RKF2702X

Supplier's Site
Res, 27K, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic - 22AC4427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
22AC4427
Res, 27K, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic 22AC4427
RES, 27K, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 27K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8232
Res, 27K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8232
RES, 27K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838873 1848874P 22AC4427
Product Name Surface Mount Resistors Surface Mount Resistors Res, 27K, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 27000 ohms 27000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers