Panasonic Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKF2553X

Description
RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8222
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8222
RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7241
Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7241
RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:255kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y8222
Product Name Res, 255K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 255000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details