Panasonic Res, 24R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic ERJ2RKF24R9X

Description
RES, 24R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0976
Res, 24R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0976
RES, 24R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 24R9, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC0976
Product Name Res, 24R9, 1%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 24.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details