Panasonic Surface Mount Resistors ERJ2RKF2431X

Description
Panasonic ERJ2RKF2431X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2431X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287997
Surface Mount Resistors 287997
Panasonic ERJ2RKF2431X

Panasonic ERJ2RKF2431X

Supplier's Site
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7237
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7237
RES, 2K43, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K43, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8216
Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8216
RES, 2K43, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K43, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.43kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287997 73AC7237
Product Name Surface Mount Resistors Res, 2K43, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 2430 ohms 2430 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details