Panasonic Surface Mount Resistors ERJ2RKF2372X

Description
Panasonic ERJ2RKF2372X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2372X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287994
Surface Mount Resistors 287994
Panasonic ERJ2RKF2372X

Panasonic ERJ2RKF2372X

Supplier's Site
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8210
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8210
RES, 23K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 23K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7234
Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7234
RES, 23K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 23K7, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:23.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287994 85Y8210
Product Name Surface Mount Resistors Res, 23K7, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 23700 ohms 23700 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers