Panasonic Automotive SMD Resistor ERJ2RKF2323X

Description
Thick Film Resistors - SMD 0402 232Kohms 1% AEC-Q200 Product overview: ERJ2RKF2323X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF2323X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 0402 232Kohms 1% AEC-Q200 Product overview: ERJ2RKF2323X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF2323X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD Resistor - 2-ERJ2RKF2323X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
2-ERJ2RKF2323X
Automotive SMD Resistor 2-ERJ2RKF2323X
Thick Film Resistors - SMD 0402 232Kohms 1% AEC-Q200 Product overview: ERJ2RKF2323X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF2323X can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 0402 232Kohms 1% AEC-Q200 Product overview: ERJ2RKF2323X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJ2RKF2323X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8207
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8207
RES, 232K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:232kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 232K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:232kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8206
Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8206
RES, 232K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:232kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 232K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:232kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2-ERJ2RKF2323X 85Y8207
Product Name Automotive SMD Resistor Res, 232K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Resistance Range 232000 ohms 232000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details