Panasonic Res, 22K6, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKF2262X

Description
RES, 22K6, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Description
RES, 22K6, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic - 37AC0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
37AC0567
Res, 22K6, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic 37AC0567
RES, 22K6, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 22K6, 1%, 100MW, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22.6kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AC0567
Product Name Res, 22K6, 1%, 100Mw, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 22600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details