Panasonic Surface Mount Resistors ERJ2RKF2202X

Description
Panasonic ERJ2RKF2202X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2202X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287600
Surface Mount Resistors 287600
Panasonic ERJ2RKF2202X

Panasonic ERJ2RKF2202X

Supplier's Site
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8195
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8195
RES, 22K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8196
Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8196
RES, 22K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287600 85Y8195
Product Name Surface Mount Resistors Res, 22K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details