Panasonic Surface Mount Resistors ERJ2RKF2151X

Description
Panasonic ERJ2RKF2151X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2151X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287990
Surface Mount Resistors 287990
Panasonic ERJ2RKF2151X

Panasonic ERJ2RKF2151X

Supplier's Site
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8186
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8186
RES, 2K15, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.15kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K15, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.15kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
73AC7224
Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 73AC7224
RES, 2K15, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.15kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K15, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.15kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287990 85Y8186
Product Name Surface Mount Resistors Res, 2K15, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 2150 ohms 2150 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details