Panasonic Surface Mount Resistors ERJ2RKF2002X

Description
Panasonic ERJ2RKF2002X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2002X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287598
Surface Mount Resistors 287598
Panasonic ERJ2RKF2002X

Panasonic ERJ2RKF2002X

Supplier's Site
Res, 20K, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0974
Res, 20K, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0974
RES, 20K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0612 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0612
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0612
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287598 12AC0974 63W0612
Product Name Surface Mount Resistors Res, 20K, 1%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms 20000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details