Panasonic Surface Mount Resistors ERJ2RKF2000X

Description
Panasonic ERJ2RKF2000X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF2000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287596
Surface Mount Resistors 287596
Panasonic ERJ2RKF2000X

Panasonic ERJ2RKF2000X

Supplier's Site
Res, 200R, 1%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0972
Res, 200R, 1%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0972
RES, 200R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:ERJ2RK Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 63W0610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
63W0610
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 63W0610
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287596 12AC0972 63W0610
Product Name Surface Mount Resistors Res, 200R, 1%, 0.1W, 0402; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms 200 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details