Panasonic Surface Mount Resistors ERJ2RKF1800X

Description
Panasonic ERJ2RKF1800X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1800X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755725
Surface Mount Resistors 1755725
Panasonic ERJ2RKF1800X

Panasonic ERJ2RKF1800X

Supplier's Site
Surface Mount Resistors - 1763494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763494
Surface Mount Resistors 1763494
Panasonic ERJ2RKF1800X

Panasonic ERJ2RKF1800X

Supplier's Site
Res, 180R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8153
Res, 180R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8153
RES, 180R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:180ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755725 1763494 85Y8153
Product Name Surface Mount Resistors Surface Mount Resistors Res, 180R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 180 ohms 180 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers