Panasonic Surface Mount Resistors ERJ2RKF1783X

Description
Panasonic ERJ2RKF1783X
Request a Quote Datasheet
Description
Panasonic ERJ2RKF1783X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277974
Surface Mount Resistors 277974
Panasonic ERJ2RKF1783X

Panasonic ERJ2RKF1783X

Supplier's Site
Res, 178K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8149
Res, 178K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8149
RES, 178K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:178kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 178K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:178kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277974 85Y8149
Product Name Surface Mount Resistors Res, 178K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 178000 ohms 178000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details