RES, 16R2, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.2ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH5041 |
| Product Name | Res, 16R2, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 16.2 ohms |
| Tolerance | 1 +/- % |